HP logo

HP Pavilion 23-q108a AMD A8 A8-7410 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB 2 TB HDD Windows 10 Home Black, Silver, White

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78562
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion 23-q108a AMD A8 A8-7410 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB 2 TB HDD Windows 10 Home Black, Silver, White:

HP Pavilion 23-q108a, 23", Full HD, AMD A8, 8 GB, 2 TB, Windows 10 Home

Long summary description HP Pavilion 23-q108a AMD A8 A8-7410 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB 2 TB HDD Windows 10 Home Black, Silver, White:

HP Pavilion 23-q108a. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: AMD A8, Processor frequency: 2.2 GHz. Internal memory: 8 GB. Total storage capacity: 2 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black, Silver, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.