HP logo

HP EliteBook 840 G2 Intel® Core™ i5 i5-5300U Laptop 14" Touchscreen Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21734
Info modified on:
23 Jan 2025, 19:17:39
Short summary description HP EliteBook 840 G2 Intel® Core™ i5 i5-5300U Laptop 14" Touchscreen Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black, Silver:

HP EliteBook 840 G2, Intel® Core™ i5, 2.3 GHz, 14", 1920 x 1080 pixels, 8 GB, 128 GB

Long summary description HP EliteBook 840 G2 Intel® Core™ i5 i5-5300U Laptop 14" Touchscreen Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Black, Silver:

HP EliteBook 840 G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2.3 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 7 Professional. Product color: Black, Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.