HP ENVY Desktop - 750-197c, 2.7 GHz, Intel® Core™ i5, 12 GB, 2 TB, DVD Super Multi, Windows 10 Home
HP ENVY Desktop - 750-197c. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 745. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC