HP logo

HP 251-a123w Intel® Pentium® J2900 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Tower PC Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123714
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 251-a123w Intel® Pentium® J2900 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:

HP 251-a123w, 2.41 GHz, Intel® Pentium®, 4 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description HP 251-a123w Intel® Pentium® J2900 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Tower PC Black:

HP 251-a123w. Processor frequency: 2.41 GHz, Processor family: Intel® Pentium®, Processor model: J2900. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.