HP logo

HP Slimline Desktop - 410-010 (ENERGY STAR)

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12934
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Mar 2019
Short summary description HP Slimline Desktop - 410-010 (ENERGY STAR):

HP Slimline Desktop - 410-010 (ENERGY STAR), 3.7 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description HP Slimline Desktop - 410-010 (ENERGY STAR):

HP Slimline Desktop - 410-010 (ENERGY STAR). Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4170. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Mini Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.