HP logo

HP Pavilion Elite m9567it Intel® Core™2 Quad Q9400 4 GB DDR2-SDRAM 1.02 TB NVIDIA® GeForce® 9800 GT Windows Vista Home Premium Desktop PC

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72126
Info modified on:
07 Oct 2024, 17:04:49
Short summary description HP Pavilion Elite m9567it Intel® Core™2 Quad Q9400 4 GB DDR2-SDRAM 1.02 TB NVIDIA® GeForce® 9800 GT Windows Vista Home Premium Desktop PC:

HP Pavilion Elite m9567it, 2.66 GHz, Intel® Core™2 Quad, Q9400, 4 GB, 1.02 TB, Windows Vista Home Premium

Long summary description HP Pavilion Elite m9567it Intel® Core™2 Quad Q9400 4 GB DDR2-SDRAM 1.02 TB NVIDIA® GeForce® 9800 GT Windows Vista Home Premium Desktop PC:

HP Pavilion Elite m9567it. Processor frequency: 2.66 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q9400. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 1.02 TB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® 9800 GT. Operating system installed: Windows Vista Home Premium. Power supply: 460 W. Chassis type: Desktop. Product type: PC. Weight: 33.1 lbs (15 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.