HP C2710 Combo Keyboard, Full-size (100%), Wireless, RF Wireless, Mechanical, White, Mouse included
HP C2710 Combo Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Mechanical, Recommended usage: Office. Product color: White. Mouse included