HP logo

HP C2710 Combo keyboard Mouse included Office RF Wireless QWERTY English White

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122704
Info modified on:
14 Jun 2022, 11:48:52
Short summary description HP C2710 Combo keyboard Mouse included Office RF Wireless QWERTY English White:

HP C2710 Combo Keyboard, Wireless, RF Wireless, Mechanical, QWERTY, White, Mouse included

Long summary description HP C2710 Combo keyboard Mouse included Office RF Wireless QWERTY English White:

HP C2710 Combo Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Recommended usage: Office. Product color: White. Mouse included

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.