HP RP2 Retail System Model 2030, 14", 1366 x 768 pixels, Projected capacitive system, 16:9, Intel® Pentium®, J2900
HP RP2 Retail System Model 2030. Display diagonal: 14", Display resolution: 1366 x 768 pixels, Touchscreen technology: Projected capacitive system. Processor family: Intel® Pentium®, Processor model: J2900, Processor frequency: 2.41 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Maximum internal memory: 8 GB. Total storage capacity: 500 GB, Storage media: HDD, HDD capacity: 500 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics