HP logo

HP t420 Thin Client

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201399
Info modified on:
31 May 2025, 10:55:46
End of life date:
30 Nov 2018
Short summary description HP t420 Thin Client:

HP t420 Thin Client, 1 GHz, AMD G, GX-209JA, 1 MB, 2 GB, DDR3L-SDRAM

Long summary description HP t420 Thin Client:

HP t420 Thin Client. Processor frequency: 1 GHz, Processor family: AMD G, Processor model: GX-209JA. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 8 GB, Storage media: Flash. Product color: Black. Operating system installed: Smart Zero, Operating system architecture: 32-bit

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.