HP logo

HP AMD Ryzen 7 PRO 5750G processor 3.8 GHz 16 MB L3

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6213
Info modified on:
17 Jul 2025, 16:37:37
Short summary description HP AMD Ryzen 7 PRO 5750G processor 3.8 GHz 16 MB L3:

HP AMD Ryzen 7 PRO 5750G, AMD Ryzen™ 7 PRO, Socket AM4, 7 nm, AMD, 5750G, 3.8 GHz

Long summary description HP AMD Ryzen 7 PRO 5750G processor 3.8 GHz 16 MB L3:

HP AMD Ryzen 7 PRO 5750G. Processor family: AMD Ryzen™ 7 PRO, Processor socket: Socket AM4, Processor lithography: 7 nm. Memory channels: Dual-channel, Memory types supported by processor: DDR4-SDRAM, Memory clock speeds supported by processor: 3200 MHz. On-board graphics card model: AMD Radeon Graphics, On-board graphics card outputs supported: DisplayPort, HDMI, On-board graphics card base frequency: 2000 MHz. Market segment: Desktop, Compatible operating systems: Windows 11 - 64-Bit Edition , Windows 10 - 64-Bit Edition , RHEL x86 64-Bit , Ubuntu x86 64-Bit

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.