HP logo

HP ENVY 5030 Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31816
Info modified on:
14 Mar 2024, 19:56:16
Short summary description HP ENVY 5030 Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:

HP ENVY 5030, Inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP ENVY 5030 Inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi:

HP ENVY 5030. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 7 ppm. Copying: Color copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.