HP logo

HP Intel Dual Band Wireless-AC 8260 Internal WLAN / Bluetooth 867 Mbit/s

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20924
Info modified on:
09 Jun 2025, 01:57:57
Short summary description HP Intel Dual Band Wireless-AC 8260 Internal WLAN / Bluetooth 867 Mbit/s:

HP Intel Dual Band Wireless-AC 8260, Internal, Wireless, M.2, WLAN / Bluetooth, Wi-Fi 5 (802.11ac), 867 Mbit/s

Long summary description HP Intel Dual Band Wireless-AC 8260 Internal WLAN / Bluetooth 867 Mbit/s:

HP Intel Dual Band Wireless-AC 8260. Internal. Connectivity technology: Wireless, Host interface: M.2, Interface: WLAN / Bluetooth. Maximum data transfer rate: 867 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Antenna type: 2x2

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.