HP logo

HP 14-af110nr AMD E E1-6015 Laptop 14" 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5451
Info modified on:
30 Jan 2025, 19:34:22
End of life date:
01 Oct 2016
Short summary description HP 14-af110nr AMD E E1-6015 Laptop 14" 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Silver:

HP 14-af110nr, AMD E, 1.4 GHz, 14", 1366 x 768 pixels, 2 GB, 32 GB

Long summary description HP 14-af110nr AMD E E1-6015 Laptop 14" 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home Silver:

HP 14-af110nr. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-6015, Processor frequency: 1.4 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 10 Home. Product color: Silver. Weight: 4.28 lbs (1.94 kg)

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.