HP logo

HP Notebook - 17-p120wm (ENERGY STAR)

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8377
Info modified on:
01 Feb 2025, 05:53:19
End of life date:
31 Dec 2016
Short summary description HP Notebook - 17-p120wm (ENERGY STAR):

HP Notebook - 17-p120wm (ENERGY STAR), AMD A8, 1.8 GHz, 17.3", 1600 x 900 pixels, 4 GB, 750 GB

Long summary description HP Notebook - 17-p120wm (ENERGY STAR):

HP Notebook - 17-p120wm (ENERGY STAR). Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-7050, Processor frequency: 1.8 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.