HP logo

HP Pavilion 17-g084ca AMD A10 A10-8700P Laptop 17.3" HD+ 12 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8726
Info modified on:
29 Jan 2025, 19:37:07
End of life date:
31 Dec 2015
Short summary description HP Pavilion 17-g084ca AMD A10 A10-8700P Laptop 17.3" HD+ 12 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver:

HP Pavilion 17-g084ca, AMD A10, 1.8 GHz, 17.3", 1600 x 900 pixels, 12 GB, 1 TB

Long summary description HP Pavilion 17-g084ca AMD A10 A10-8700P Laptop 17.3" HD+ 12 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black, Silver:

HP Pavilion 17-g084ca. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-8700P, Processor frequency: 1.8 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.