HP logo

HP ENVY x360 15-u483cl Intel® Core™ i7 i7-6500U Laptop 15.6" Touchscreen Full HD 12 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13936
Info modified on:
02 Jun 2025, 17:41:25
End of life date:
31 Aug 2016
Short summary description HP ENVY x360 15-u483cl Intel® Core™ i7 i7-6500U Laptop 15.6" Touchscreen Full HD 12 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Silver:

HP ENVY x360 15-u483cl, Intel® Core™ i7, 2.5 GHz, 15.6", 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description HP ENVY x360 15-u483cl Intel® Core™ i7 i7-6500U Laptop 15.6" Touchscreen Full HD 12 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Silver:

HP ENVY x360 15-u483cl. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.