HP logo

HP ENVY Notebook - m6-p113dx

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15074
Info modified on:
22 Jan 2025, 06:06:03
End of life date:
31 Dec 2016
Short summary description HP ENVY Notebook - m6-p113dx:

HP ENVY Notebook - m6-p113dx, AMD FX™, 2.1 GHz, 15.6", 1366 x 768 pixels, 6 GB, 1 TB

Long summary description HP ENVY Notebook - m6-p113dx:

HP ENVY Notebook - m6-p113dx. Product type: Laptop, Form factor: Clamshell. Processor family: AMD FX™, Processor model: FX-8800P, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Home. Product color: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.