HP EliteDisplay E242, 24", 1920 x 1200 pixels, Full HD, LED, 7 ms, Black, Silver
HP EliteDisplay E242. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black, Silver