HP logo

HP EliteDisplay E240c computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172955
Info modified on:
30 Dec 2024, 17:23:59
Short summary description HP EliteDisplay E240c computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black, Silver:

HP EliteDisplay E240c, 23.8", 1920 x 1080 pixels, Full HD, LED, 7 ms, Black, Silver

Long summary description HP EliteDisplay E240c computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black, Silver:

HP EliteDisplay E240c. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.