HP logo

HP EliteDisplay E202 computer monitor 20" 1600 x 900 pixels HD+ LED Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
258668
Info modified on:
30 Dec 2024, 17:23:59
Short summary description HP EliteDisplay E202 computer monitor 20" 1600 x 900 pixels HD+ LED Black, Silver:

HP EliteDisplay E202, 20", 1600 x 900 pixels, HD+, LED, 7 ms, Black, Silver

Long summary description HP EliteDisplay E202 computer monitor 20" 1600 x 900 pixels HD+ LED Black, Silver:

HP EliteDisplay E202. Display diagonal: 20", Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black, Silver

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.