HP logo

HP GT51 Original

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15120
Info modified on:
11 Apr 2025, 10:44:53
Short summary description HP GT51 Original:

HP GT51, Original, Black, HP, HP DeskJet GT5800, Ink Tank 300/400, 1 pc(s), 1.85" (47 mm)

Long summary description HP GT51 Original:

HP GT51. Type: Original, Printing colors: Black, Brand compatibility: HP. Quantity per pack: 1 pc(s), Package width: 1.85" (47 mm), Package depth: 1.85" (47 mm). Master (outer) case weight: 0.119 oz (3.37 g), Quantity per pallet: 2688 pc(s), Pallet weight: 14.5 oz (412.3 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.