HP logo

HP Pavilion g4-1171la Notebook PC AMD Athlon II Dual-Core P360 14" 2 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4250 Windows 7 Starter Violet

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21332
Info modified on:
22 Jan 2025, 06:27:07
End of life date:
06 Mar 2014
Short summary description HP Pavilion g4-1171la Notebook PC AMD Athlon II Dual-Core P360 14" 2 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4250 Windows 7 Starter Violet:

HP Pavilion g4-1171la Notebook PC, AMD Athlon II Dual-Core, 2.3 GHz, 14", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description HP Pavilion g4-1171la Notebook PC AMD Athlon II Dual-Core P360 14" 2 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 4250 Windows 7 Starter Violet:

HP Pavilion g4-1171la Notebook PC. Processor family: AMD Athlon II Dual-Core, Processor model: P360, Processor frequency: 2.3 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon HD 4250. Operating system installed: Windows 7 Starter. Product color: Violet. Weight: 4.63 lbs (2.1 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.