HP logo

HP Pavilion dv4-4066la Intel® Core™ i5 i5-2410M 14" 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13263
Info modified on:
24 Jan 2025, 20:28:40
End of life date:
06 Mar 2014
Short summary description HP Pavilion dv4-4066la Intel® Core™ i5 i5-2410M 14" 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black:

HP Pavilion dv4-4066la, Intel® Core™ i5, 2.3 GHz, 14", 1366 x 768 pixels, 4 GB, 640 GB

Long summary description HP Pavilion dv4-4066la Intel® Core™ i5 i5-2410M 14" 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black:

HP Pavilion dv4-4066la. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.