HP logo

HP Pavilion dv7-6178us Intel® Core™ i7 i7-2630QM 17.3" HD+ 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6490M Wi-Fi 4 (802.11n) Windows 7 Home Premium English

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77204
Info modified on:
22 Jan 2025, 05:54:21
Short summary description HP Pavilion dv7-6178us Intel® Core™ i7 i7-2630QM 17.3" HD+ 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6490M Wi-Fi 4 (802.11n) Windows 7 Home Premium English:

HP Pavilion dv7-6178us, Intel® Core™ i7, 2 GHz, 17.3", 1600 x 900 pixels, 6 GB, 750 GB

Long summary description HP Pavilion dv7-6178us Intel® Core™ i7 i7-2630QM 17.3" HD+ 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6490M Wi-Fi 4 (802.11n) Windows 7 Home Premium English:

HP Pavilion dv7-6178us. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6490M. Operating system installed: Windows 7 Home Premium. Weight: 6.72 lbs (3.05 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.