HP logo

HP EliteBook 8560p Intel® Core™ i7 i7-2640M 15.6" HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38706
Info modified on:
22 Jan 2025, 06:24:00
Short summary description HP EliteBook 8560p Intel® Core™ i7 i7-2640M 15.6" HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional:

HP EliteBook 8560p, Intel® Core™ i7, 2.8 GHz, 15.6", 1600 x 900 pixels, 4 GB, 320 GB

Long summary description HP EliteBook 8560p Intel® Core™ i7 i7-2640M 15.6" HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional:

HP EliteBook 8560p. Processor family: Intel® Core™ i7, Processor model: i7-2640M, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Weight: 6.02 lbs (2.73 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.