HP logo

HP EliteBook 8460p Intel® Core™ i7 i7-2640M 14" HD+ 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6470M Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71595
Info modified on:
22 Jan 2025, 04:59:54
Short summary description HP EliteBook 8460p Intel® Core™ i7 i7-2640M 14" HD+ 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6470M Windows 7 Professional:

HP EliteBook 8460p, Intel® Core™ i7, 2.8 GHz, 14", 1600 x 900 pixels, 4 GB, 320 GB

Long summary description HP EliteBook 8460p Intel® Core™ i7 i7-2640M 14" HD+ 4 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6470M Windows 7 Professional:

HP EliteBook 8460p. Processor family: Intel® Core™ i7, Processor model: i7-2640M, Processor frequency: 2.8 GHz. Display diagonal: 14", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Discrete graphics card model: AMD Radeon HD 6470M. Operating system installed: Windows 7 Professional

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.