HP logo

HP EliteBook 2560p Intel® Core™ i5 i5-2540M 12.5" 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Wi-Fi 4 (802.11n) Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87265
Info modified on:
22 Jan 2025, 05:21:31
Short summary description HP EliteBook 2560p Intel® Core™ i5 i5-2540M 12.5" 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Wi-Fi 4 (802.11n) Windows 7 Professional:

HP EliteBook 2560p, Intel® Core™ i5, 2.6 GHz, 12.5", 4 GB, 320 GB, Windows 7 Professional

Long summary description HP EliteBook 2560p Intel® Core™ i5 i5-2540M 12.5" 4 GB DDR3-SDRAM 320 GB Intel® HD Graphics 3000 Wi-Fi 4 (802.11n) Windows 7 Professional:

HP EliteBook 2560p. Processor family: Intel® Core™ i5, Processor model: i5-2540M, Processor frequency: 2.6 GHz. Display diagonal: 12.5". Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Weight: 3.68 lbs (1.67 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.