HP logo

HP EliteBook 2560p Intel® Core™ i5 i5-2540M Laptop 12.5" HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional English

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108979
Info modified on:
23 Jan 2025, 19:17:02
End of life date:
02 Mar 2013
Short summary description HP EliteBook 2560p Intel® Core™ i5 i5-2540M Laptop 12.5" HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional English:

HP EliteBook 2560p, Intel® Core™ i5, 2.6 GHz, 12.5", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP EliteBook 2560p Intel® Core™ i5 i5-2540M Laptop 12.5" HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional English:

HP EliteBook 2560p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2540M, Processor frequency: 2.6 GHz. Display diagonal: 12.5", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.