HP logo

HP Pavilion dm4-2015dx Intel® Core™ i3 i3-2310M Laptop 14" 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8581
Info modified on:
23 Jan 2025, 18:46:28
End of life date:
31 Dec 2011
Short summary description HP Pavilion dm4-2015dx Intel® Core™ i3 i3-2310M Laptop 14" 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Silver:

HP Pavilion dm4-2015dx, Intel® Core™ i3, 2.1 GHz, 14", 1366 x 768 pixels, 4 GB, 640 GB

Long summary description HP Pavilion dm4-2015dx Intel® Core™ i3 i3-2310M Laptop 14" 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Silver:

HP Pavilion dm4-2015dx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.