HP logo

HP Pavilion dm4-2070us Intel® Core™ i5 i5-2410M 14" 6 GB DDR3-SDRAM 640 GB Intel® HD Graphics 3000 Windows 7 Home Premium Gray, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8173
Info modified on:
30 Jan 2025, 19:41:34
End of life date:
31 Dec 2011
Short summary description HP Pavilion dm4-2070us Intel® Core™ i5 i5-2410M 14" 6 GB DDR3-SDRAM 640 GB Intel® HD Graphics 3000 Windows 7 Home Premium Gray, Silver:

HP Pavilion dm4-2070us, Intel® Core™ i5, 2.3 GHz, 14", 1366 x 768 pixels, 6 GB, 640 GB

Long summary description HP Pavilion dm4-2070us Intel® Core™ i5 i5-2410M 14" 6 GB DDR3-SDRAM 640 GB Intel® HD Graphics 3000 Windows 7 Home Premium Gray, Silver:

HP Pavilion dm4-2070us. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Gray, Silver. Weight: 4.41 lbs (2 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.