HP logo

HP Pavilion dv6-6040eb Intel® Core™ i7 i7-2630QM 15.6" 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6490M Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55039
Info modified on:
22 Jan 2025, 05:12:49
Short summary description HP Pavilion dv6-6040eb Intel® Core™ i7 i7-2630QM 15.6" 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6490M Windows 7 Home Premium:

HP Pavilion dv6-6040eb, Intel® Core™ i7, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion dv6-6040eb Intel® Core™ i7 i7-2630QM 15.6" 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6490M Windows 7 Home Premium:

HP Pavilion dv6-6040eb. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6490M. Operating system installed: Windows 7 Home Premium. Weight: 6.42 lbs (2.91 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.