HP logo

HP Compaq Elite 8200 Intel® Core™ i5 i5-2400S 23" 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129581
Info modified on:
23 Jul 2024, 21:06:00
Short summary description HP Compaq Elite 8200 Intel® Core™ i5 i5-2400S 23" 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Gray:

HP Compaq Elite 8200, 23", Intel® Core™ i5, 2 GB, 500 GB, Windows 7 Professional, Black, Gray

Long summary description HP Compaq Elite 8200 Intel® Core™ i5 i5-2400S 23" 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Gray:

HP Compaq Elite 8200. Display diagonal: 23". Processor family: Intel® Core™ i5, Processor frequency: 2.5 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2000. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Black, Gray

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.