HP logo

HP Compaq LE2202x computer monitor 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185130
Info modified on:
13 Jul 2023, 01:04:05
Short summary description HP Compaq LE2202x computer monitor 21.5" 1920 x 1080 pixels Full HD Black:

HP Compaq LE2202x, 21.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP Compaq LE2202x computer monitor 21.5" 1920 x 1080 pixels Full HD Black:

HP Compaq LE2202x. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.