HP logo

HP 6360t Intel® Celeron® B810 13.3" 2 GB DDR3-SDRAM 4 GB Intel® HD Graphics Windows Embedded Standard Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8069
Info modified on:
30 Jan 2025, 19:38:42
End of life date:
18 Mar 2013
Short summary description HP 6360t Intel® Celeron® B810 13.3" 2 GB DDR3-SDRAM 4 GB Intel® HD Graphics Windows Embedded Standard Black:

HP 6360t, Intel® Celeron®, 1.6 GHz, 13.3", 1366 x 768 pixels, 2 GB, 4 GB

Long summary description HP 6360t Intel® Celeron® B810 13.3" 2 GB DDR3-SDRAM 4 GB Intel® HD Graphics Windows Embedded Standard Black:

HP 6360t. Processor family: Intel® Celeron®, Processor model: B810, Processor frequency: 1.6 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 4 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows Embedded Standard. Product color: Black. Weight: 4.32 lbs (1.96 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.