HP logo

HP EliteBook 8560p Intel® Core™ i7 i7-2620M 15.6" 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6470M Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148812
Info modified on:
22 Jan 2025, 05:18:50
Short summary description HP EliteBook 8560p Intel® Core™ i7 i7-2620M 15.6" 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6470M Windows 7 Professional:

HP EliteBook 8560p, Intel® Core™ i7, 2.7 GHz, 15.6", 4 GB, 500 GB, Windows 7 Professional

Long summary description HP EliteBook 8560p Intel® Core™ i7 i7-2620M 15.6" 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6470M Windows 7 Professional:

HP EliteBook 8560p. Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2.7 GHz. Display diagonal: 15.6". Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6470M. Operating system installed: Windows 7 Professional. Weight: 6.02 lbs (2.73 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.