HP logo

HP EliteBook 2760p Intel® Core™ i5 i5-2540M Hybrid (2-in-1) 12.1" Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50742
Info modified on:
22 Jan 2025, 05:55:38
Short summary description HP EliteBook 2760p Intel® Core™ i5 i5-2540M Hybrid (2-in-1) 12.1" Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver:

HP EliteBook 2760p, Intel® Core™ i5, 2.6 GHz, 12.1", 1280 x 800 pixels, 4 GB, 128 GB

Long summary description HP EliteBook 2760p Intel® Core™ i5 i5-2540M Hybrid (2-in-1) 12.1" Touchscreen 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver:

HP EliteBook 2760p. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-2540M, Processor frequency: 2.6 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.