HP logo

HP ProBook 6560b Intel® Core™ i5 i5-2520M 15.6" 4 GB DDR3-SDRAM 128 GB SSD AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Professional Tungsten

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97199
Info modified on:
23 Jan 2025, 19:08:30
Short summary description HP ProBook 6560b Intel® Core™ i5 i5-2520M 15.6" 4 GB DDR3-SDRAM 128 GB SSD AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Professional Tungsten:

HP ProBook 6560b, Intel® Core™ i5, 2.5 GHz, 15.6", 4 GB, 128 GB, Windows 7 Professional

Long summary description HP ProBook 6560b Intel® Core™ i5 i5-2520M 15.6" 4 GB DDR3-SDRAM 128 GB SSD AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Professional Tungsten:

HP ProBook 6560b. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 15.6". Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6470M. Operating system installed: Windows 7 Professional. Product color: Tungsten. Weight: 5.51 lbs (2.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.