HP logo

HP ProBook 6560b Intel® Core™ i5 i5-2520M Laptop 15.6" HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84094
Info modified on:
22 Jan 2025, 06:16:37
Short summary description HP ProBook 6560b Intel® Core™ i5 i5-2520M Laptop 15.6" HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Professional Black:

HP ProBook 6560b, Intel® Core™ i5, 2.5 GHz, 15.6", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description HP ProBook 6560b Intel® Core™ i5 i5-2520M Laptop 15.6" HD+ 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Professional Black:

HP ProBook 6560b. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.