HP logo

HP Intel Xeon W3670 processor 3.2 GHz 12 MB L3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67556
Info modified on:
04 Jun 2022, 01:10:28
Short summary description HP Intel Xeon W3670 processor 3.2 GHz 12 MB L3:

HP Intel Xeon W3670, Intel® Xeon® 3000 Sequence, Socket B (LGA 1366), 32 nm, W3670, 3.2 GHz, 64-bit

Long summary description HP Intel Xeon W3670 processor 3.2 GHz 12 MB L3:

HP Intel Xeon W3670. Processor family: Intel® Xeon® 3000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 32 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 24 GB, Memory clock speeds supported by processor: 800,1066 MHz. Market segment: Server. Width: 1.77" (45 mm), Depth: 1.67" (42.5 mm). Temperature (max): 67.9 °C

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.