HP Pavilion 550-047c, 3.2 GHz, Intel® Core™ i5, 12 GB, 1 TB, DVD Super Multi, Windows 8.1
HP Pavilion 550-047c. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Tower. Product type: PC