HP logo

HP Pro Tablet 408 G1 Intel Atom® 32 GB 8" 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Graphite

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47700
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pro Tablet 408 G1 Intel Atom® 32 GB 8" 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Graphite:

HP Pro Tablet 408 G1, 8", 1280 x 800 pixels, 32 GB, 2 GB, Windows 8.1 Pro, Graphite

Long summary description HP Pro Tablet 408 G1 Intel Atom® 32 GB 8" 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Graphite:

HP Pro Tablet 408 G1. Display diagonal: 8", Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3736F. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 13.3 oz (376 g). Operating system installed: Windows 8.1 Pro. Product color: Graphite

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.