HP logo

HP 355 G2 AMD A8 A8-6410 Laptop 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37879
Info modified on:
24 Jan 2025, 20:32:13
Short summary description HP 355 G2 AMD A8 A8-6410 Laptop 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional Silver:

HP 355 G2, AMD A8, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description HP 355 G2 AMD A8 A8-6410 Laptop 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional Silver:

HP 355 G2. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-6410, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.