HP 35.5 cm (14") Signature Slim Topload, Briefcase, 14", Shoulder strap, 14.8 oz (420 g)
HP 35.5 cm (14") Signature Slim Topload. Case type: Briefcase, Maximum screen size: 14", Carrying handle(s), Shoulder strap. Weight: 14.8 oz (420 g). Surface coloration: Monochromatic