HP Elite x2 1012 G1 + Advanced Wireless Docking Station, Intel® Core™ m5, 1.1 GHz, 12", 1920 x 1280 pixels, 8 GB, 256 GB
HP Elite x2 1012 G1 + Advanced Wireless Docking Station. Product type: Ultrabook, Form factor: Convertible (Detachable). Processor family: Intel® Core™ m5, Processor model: m5-6Y54, Processor frequency: 1.1 GHz. Display diagonal: 12", HD type: Full HD, Display resolution: 1920 x 1280 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro