HP Pro x2 612 G1, 12.5", 1920 x 1080 pixels, 128 GB, 4 GB, Windows 10 Pro, Silver
HP Pro x2 612 G1. Display diagonal: 12.5", Display resolution: 1920 x 1080 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4202Y. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 32.5 oz (920 g). Operating system installed: Windows 10 Pro. Product color: Silver