HP logo

HP 255 G3 AMD A4 A4-5000 Laptop 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Charcoal

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57448
Info modified on:
22 Jan 2025, 06:21:17
Short summary description HP 255 G3 AMD A4 A4-5000 Laptop 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Charcoal:

HP 255 G3, AMD A4, 1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description HP 255 G3 AMD A4 A4-5000 Laptop 15.6" HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Charcoal:

HP 255 G3. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-5000, Processor frequency: 1 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8330. Operating system installed: Windows 8.1. Product color: Charcoal

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.