location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SmartStream Print Controller for PageWide XL 5000 Blueprinter Printing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartStream Print Controller for PageWide XL 4000/4500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L3J76AAE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296160083 show
Category:
Computer programs which make it easy to manage your computer, and help you work faster and more efficiently.
PC Utilities Software Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 17:30:08
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 02 Jul 2021
Product end of life date
Guarantee: 90-day warranty
Long product name HP SmartStream Print Controller for PageWide XL 5000 Blueprinter Printing :
The short editorial description of HP SmartStream Print Controller for PageWide XL 5000 Blueprinter Printing

SmartStream Print Controller for HP PageWide XL 5000 Blueprinter
More>>>
HP SmartStream Print Controller for PageWide XL 5000 Blueprinter Printing:
The official marketing text of HP SmartStream Print Controller for PageWide XL 5000 Blueprinter Printing as supplied by the manufacturer

The HP SmartStream portfolio provides powerful printing solutions to help increase productivity, while ensuring high quality and a low total cost of ownership. Simplify your workflow with efficient, solutions designed specifically for HP printers.

Achieving true and accurate PDF management that cuts job preparation time by up to 50%,1 and reducing reprints with HP Crystal Preview Technology.

Features

- Streamline print jobs and address your customers' needs efficiently and seamlessly.
- Simplify your workflow and boost productivity.
- Increase your customer base with the ability to tackle a broader range of production jobs.

Short summary description HP SmartStream Print Controller for PageWide XL 5000 Blueprinter Printing:
This short summary of the HP SmartStream Print Controller for PageWide XL 5000 Blueprinter Printing data-sheet is auto-generated and uses the product title and the first six key specs.

HP SmartStream Print Controller for PageWide XL 5000 Blueprinter, Printing, Intel Core i3 2.4 GHz, 4096 MB, 3500 MB, Microsoft Windows 7, 8 (64 bit), Ethernet, IPv4, 100 Mb/s

Long summary description HP SmartStream Print Controller for PageWide XL 5000 Blueprinter Printing:
This is an auto-generated long summary of HP SmartStream Print Controller for PageWide XL 5000 Blueprinter Printing based on the first three specs of the first five spec groups.

HP SmartStream Print Controller for PageWide XL 5000 Blueprinter. Type: Printing. Minimum processor: Intel Core i3 2.4 GHz, Minimum RAM: 4096 MB, Minimum storage drive space: 3500 MB. HP segment: Business, Enterprise, Compatibility: PageWide XL 5000 Blueprinter

Streamline print jobs and address your customers' needs efficiently and seamlessly.

Rely on true and correct PDF management. Increase productivity and efficiency with the high-speed rendering of complex PDF files, achieve consistently accurate and reliable results, and deal with potential problems before they arise.
Ensure files are produced reliably with PDF processing powered by the Adobe® PDF Print Engine 3.[2]
Help increase your productivity with high-speed rendering of technical drawings, maps, and complex PDF files.
Rely on the automatic detection of potential issues so you can manage them accordingly before you print.
No need to convert PDF into TIFF anymore thanks to correct PDF management.

Simplify your workflow and boost productivity.

Reduce preparation time by up to 50% on multipage jobs,[1] and manage your workflow from a single-screen view. Manage complex jobs with a user-friendly interface. Prepare and send jobs to all connected HP Designjet production printers in your fleet.
Cut job preparation time by up to 50% on multipage jobs thanks to the HP SmartStream Preflight Manager.[1]
Fully manage your printing workflow from one single-screen view that provides all information at a glance.
Manage large jobs with ease thanks to a user-friendly interface and accurate previews of technical drawings.
Easily prepare and send jobs to all connected HP Designjet production printers in your fleet.

Increase your customer base with the ability to tackle a broader range of production jobs.

Fully control your printing workflow, and achieve consistent, accurate results with HP Crystal Preview Technology. Rely on continuous assistance from job preparation to printing, and easily integrate production accessories to keep business moving.
Don't print blindly—HP Crystal Preview Technology accurately shows how technical documents will be printed.
See how rich graphics will appear when printed—previews are soft color-proofed to the media assigned.[3]
Rely on end-to-end assistance along your printing workflow—from job preparation to printing.
Easily integrate technical production accessories and gain total control of your entire printing workflow.

License
Type *
Printing
System requirements
Minimum processor
Intel Core i3 2.4 GHz
Minimum RAM
4096 MB
Minimum storage drive space
3500 MB
System requirements
Compatible operating systems
Microsoft Windows 7, 8 (64 bit)
Minimum system requirements
Ethernet, IPv4, 100 Mb/s
Features
HP segment
Business, Enterprise
Compatibility
PageWide XL 5000 Blueprinter
Country Distributor
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)