HP logo

HP Scanjet Pro 4500 fn1 Flatbed & ADF scanner 1200 x 1200 DPI A4 Gray

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96350
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP Scanjet Pro 4500 fn1 Flatbed & ADF scanner 1200 x 1200 DPI A4 Gray:

HP Scanjet Pro 4500 fn1, 8.5 x 122" (216 x 3100 mm), 1200 x 1200 DPI, 24 bit, 30 ppm, 30 ppm, 60 ipm

Long summary description HP Scanjet Pro 4500 fn1 Flatbed & ADF scanner 1200 x 1200 DPI A4 Gray:

HP Scanjet Pro 4500 fn1. Maximum scan size: 8.5 x 122" (216 x 3100 mm), Optical scanning resolution: 1200 x 1200 DPI, Input color depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product color: Gray, Display diagonal: 2.8". Sensor type: CMOS CIS, Daily duty cycle (max): 4000 pages, Light source: LED. Standard input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Card stock, Envelopes, Labels, Photo paper, Plain paper, ISO A-series sizes (A0...A9): A4, A5, A6

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.