HP logo

HP Photosmart R717 Digital Camera 1/1.8" 6 MP CCD Silver

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170783
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP Photosmart R717 Digital Camera 1/1.8" 6 MP CCD Silver:

HP Photosmart R717 Digital Camera, 6 MP, 1/1.8", CCD, 3x, 7.41 oz (210 g), Silver

Long summary description HP Photosmart R717 Digital Camera 1/1.8" 6 MP CCD Silver:

HP Photosmart R717 Digital Camera. Megapixel: 6 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 8x, Focal length range: 8 - 24 mm. Display diagonal: 1.8". Internal memory: 32 MB. Viewfinder type: Optical. Weight: 7.41 oz (210 g). Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.